AD7533KRZ Multiplying Current Output D/A Converters by Analog Devices

Status: Production
Series: AD7533
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced thin-film-on-monolithic-CMOS wafer fabrication process.Pin and function equivalent to the AD7520 industry standard, the AD7533 is recommended as a lower cost alternative for old AD7520 sockets or new 10-bit DAC designs.AD7533 application flexibility is demonstrated by its ability to interface to TTL or CMOS, operate on 5 V to 15 V power, and provide proper binary scaling for reference inputs of either positive or negative polarity.

Where to Buy

Prices starting from US$7.19

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$7.19
816
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$12.21
102
in stock
Buy Now
Logo for element14
element14
from US$11.58
102
in stock
Buy Now
Logo for Farnell
Farnell
from US$10.83
102
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$10.30
94
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$9.81
-
Buy Now

Features

Low cost 10-bit DAC
Low cost AD7520 replacement
Linearity: ½ LSB, 1 LSB, or 2 LSB
Low power dissipation
Full 4-quadrant multiplying DAC
CMOS/TTL direct interface
Latch free (protection Schottky not required)
Endpoint linearity

Alternative Descriptions

10-BIT DAC IC | Analog Devices
Dac, 10Bit, Wsoic-16, -40 To 85Deg C | Newark Electronics
DAC, 10BIT, WSOIC-16, -40 TO 85DEG C | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7533KRZ?

Additional datasheets, footprints and schematics for AD7533KRZ are listed on our Part Details page. You can also find images and similar parts to AD7533KRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7533KRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7533KRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7533KRZ fall under?

The AD7533KRZ is listed under Multiplying Current Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7533KRZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7533KRZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7533KRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7533KRZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD7533KRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7533KRZ often in real-time on the comparison pages.

What if I can't find stock of AD7533KRZ?

You can fill out our help required form which you can use to request a quote for AD7533KRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay