Status: | Unknown |
---|---|
Series: | AD7533 Series |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | - |
Input Channel Type | Bipolar Unipolar |
Supply Voltage Range | 5V to 16V |
ADC / DAC Case Style | SOIC |
No. of Pins | 16Pins |
Data Interface | CMOS Parallel TTL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | AD7533 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
IC Case Style | SOIC |
Operating Temperature Range | -40°C to +85°C |
Output Type | Current |
Settling Time | 600ns |
Supply Voltage Max | 16V |
Supply Voltage Min | 5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a AD7533KR?
Additional datasheets, footprints and schematics for AD7533KR are listed on our Part Details page. You can also find images and similar parts to AD7533KR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7533KR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7533KR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7533KR fall under?
The AD7533KR is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to AD7533KR when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7533KR you can contact the distributor directly for product support, shipping queries etc.
Is the AD7533KR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD7533KR have stock available?
There is no stock from authorised distributors for AD7533KR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7533KR often in real-time on the comparison pages.
What if I can't find stock of AD7533KR?
You can fill out our help required form which you can use to request a quote for AD7533KR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.