Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 100ohm |
Supply Voltage Range | ± 15V |
Analogue Switch Case | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Analogue Switch Case Style | DIP |
Base Number | 7512 |
IC Generic Number | 7512 |
IC Temperature Range | Commercial |
Input Type | CMOS TTL |
Logic Function Number | 7512 |
On Resistance Rds(on) | 75ohm |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Source | Dual |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a AD7512DIJNZ?
Additional datasheets, footprints and schematics for AD7512DIJNZ are listed on our Part Details page. You can also find images and similar parts to AD7512DIJNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7512DIJNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7512DIJNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7512DIJNZ fall under?
The AD7512DIJNZ is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to AD7512DIJNZ when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7512DIJNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7512DIJNZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD7512DIJNZ have stock available?
There is no stock from authorised distributors for AD7512DIJNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7512DIJNZ often in real-time on the comparison pages.
What if I can't find stock of AD7512DIJNZ?
You can fill out our help required form which you can use to request a quote for AD7512DIJNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.