AD7506JNZ Part Information
Details for AD7506JNZ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Analogue Multiplexers - MUX / Demultiplexers - DEMUX
Featured Distributor
Pricing
Break | Price |
---|---|
5 | 47.8400 |
10 | 45.2500 |
25 | 43.3600 |
50 | 42.2500 |
Stock Information
Details
Part Downloads
Part Specifications
Multiplexer Configuration | 16 |
No. of Circuits | 1Circuits |
On State Resistance Max | 300ohm |
Supply Voltage Range | ± 15V |
Analogue Multiplexer Case | DIP |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD7506JNZ?
Additional datasheets, footprints and schematics for AD7506JNZ are listed in our Part Details tab. You can also find the AD7506JNZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7506JNZ in the Pricing & Inventory tab next to part details. You can view AD7506JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7506JNZ fall under?
The AD7506JNZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to AD7506JNZ when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7506JNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7506JNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD7506JNZ have stock available?
There is no stock from authorised distributors for AD7506JNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7506JNZ often in real-time on the comparison pages.
What if I can't find stock of AD7506JNZ?
You can fill out our help required form which you can use to request a quote for AD7506JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.