Status: | Production |
---|---|
Series: | AD744 |
RoHS: | Compliant |
Prices starting from US$3.70
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$3.70
|
2,135
in stock
|
Buy Now | |
Farnell
from US$5.00
|
98
in stock
|
Buy Now | |
Richardson RFPD
from US$4.83
|
12
in stock
|
Buy Now | |
CoreStaff
from US$4.65
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$4.26
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$5.88
|
-
|
Buy Now | |
element14
from US$5.27
|
-
|
Buy Now |
AC PERFORMANCE |
500 ns Settling to 0.01% for 10 V Step |
1.5 µs Settling to 0.0025% for 10 V Step |
75 V/µs Slew Rate |
0.0003% Total Harmonic Distortion(THD) |
13 MHz Gain Bandwidth - Internal Compensation Compensation |
>200 MHz Gain Bandwidth (G = 1000) External Decompensation |
>1000 pF Capacitive Load Drive Capability with 10 V/µs Slew Rate - External CompensationDC PERFORMANCE |
0.5 mV max Offset Voltage (AD744B) |
10 µV/°C max Drift (AD744B) |
250 V/mV min Open-Loop Gain (AD744B) |
Available in Plastic Mini-DIP, Plastic SOIC, Hermetic Cerdip, Hermetic Metal Can Packages and Chip Form |
Surface Mount (SOIC) Package Available in Tape and Reel in Accordance with EIA-481A Standard |
PRECISION BIPOLAR OP AMP | Analog Devices |
OP-AMP, 13MHZ, 0 TO 70DEG C, NSOIC-8 | Farnell |
AMPLIFIER - OP AMPS | Richardson RFPD |
Op-Amp, 13Mhz, 0 To 70Deg C, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a AD744JRZ?
Additional datasheets, footprints and schematics for AD744JRZ are listed on our Part Details page. You can also find images and similar parts to AD744JRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD744JRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD744JRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD744JRZ fall under?
The AD744JRZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD744JRZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD744JRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD744JRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD744JRZ have stock available?
Authorised distributors including Analog Devices, Farnell, Richardson RFPD, CoreStaff and Chip One Stop have stock available or on a lead time for AD744JRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD744JRZ often in real-time on the comparison pages.
What if I can't find stock of AD744JRZ?
You can fill out our help required form which you can use to request a quote for AD744JRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.