AD744JNZ Part Information
Details for AD744JNZ by Analog Devices
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 14.6100 |
10 | 13.2100 |
25 | 12.6000 |
50 | 12.2000 |
100 | 10.4600 |
Stock Information
Details
Part Downloads
Part Features
- AC PERFORMANCE 500 ns Settling to 0.01% for 10 V Step 1.5 u242es Settling to 0.0025% for 10 V Step 75 V/u242es Slew Rate 0.0003% Total Harmonic Distortion (THD) 13 MHz Gain Bandwidth u2013 Internal Compensation >200 MHz Gain Bandwidth (G = 1000) External Decompensation >1000 pF Capacitive Load Drive Capability with 10 V/u242es Slew Rate u2013 External Compensation DC PERFORMANCE 0.5 mV max Offset Voltage (AD744B) 10 u242eV/u2d17C max Drift (AD744B) 250 V/mV min Open-Loop Gain (AD744B) Available in Plastic Mini-DIP, Plastic SOIC, Hermetic Cerdip, Hermetic Metal Can Packages and Chip Form Surface Mount (SOIC) Package Available in Tape and Reel in Accordance with EIA-481A Standard
Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 13MHz |
Slew Rate | 75V/µs |
Supply Voltage Range | ± 4.5V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | AD744 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | ± 4.5V to ± 18V |
Amplifier Type | BIFET |
Base Number | 744 |
Gain Bandwidth | 13MHz |
Hold Step Voltage | 10V |
IC Generic Number | 744 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 2mV |
Logic Function Number | 744 |
Op Amp Type | Precision |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 18V |
Supply Voltage Min | 4.5V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD744JNZ?
Additional datasheets, footprints and schematics for AD744JNZ are listed in our Part Details tab. You can also find the AD744JNZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD744JNZ in the Pricing & Inventory tab next to part details. You can view AD744JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD744JNZ fall under?
The AD744JNZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to AD744JNZ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD744JNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD744JNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD744JNZ have stock available?
There is no stock from authorised distributors for AD744JNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD744JNZ often in real-time on the comparison pages.
What if I can't find stock of AD744JNZ?
You can fill out our help required form which you can use to request a quote for AD744JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.