Status: | Production |
---|---|
Series: | AD7405 |
RoHS: | Compliant |
Prices starting from US$3.95
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$3.95
|
53
in stock
|
Buy Now |
5 MHz to 20 MHz external clock input rate |
16 bits, no missing codes |
Signal-to-noise ratio (SNR): 88 dB typical |
Effective number of bits (ENOB): 14.2 bits typical |
Typical offset drift vs. temperature: 1.6 μV/°C typical |
LVDS interface |
On-board digital isolator |
On-board reference |
Full-scale analog input range: ±320 mV |
−40°C to + 125°C operating range |
High common-mode transient immunity: >25 kV/μs |
16-lead, wide-body SOIC, with increased creepage package |
See data sheet for additional features |
Iso-16Bit SigmaDeltaADC Ext Cl | Analog Devices |
Where can I find additional details, specifications and documents for a AD7405BRIZ?
Additional datasheets, footprints and schematics for AD7405BRIZ are listed on our Part Details page. You can also find images and similar parts to AD7405BRIZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7405BRIZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7405BRIZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7405BRIZ fall under?
The AD7405BRIZ is listed under Isolated A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7405BRIZ when available in the Isolated A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7405BRIZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7405BRIZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7405BRIZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD7405BRIZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7405BRIZ often in real-time on the comparison pages.
What if I can't find stock of AD7405BRIZ?
You can fill out our help required form which you can use to request a quote for AD7405BRIZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.