AD7392ARZ Single-Channel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD7392
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7392 / AD7393 comprise a set of pin-compatible 10-/12-bit voltage output, digital-to-analog converters. The parts are designed to operate from a single 3 V supply. Built using a CBCMOS process, these monolithic DACs offer low cost and ease of use in single-supply 3 V systems. Operation is guaranteed over the supply voltage range of 2.7 V to 5.5 V, making this device ideal for battery-operated

Where to Buy

Prices starting from US$7.96

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$7.96
58
in stock
Buy Now
Logo for element14
element14
from US$13.35
25
in stock
Buy Now
Logo for Farnell
Farnell
from US$12.44
25
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$10.10
9
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.58
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$11.22
-
Buy Now

Features

Micropower: 100 μA
0.1 μA typical power shutdown
Single-supply 2.7 V to 5.5 V operation
AD7392: 12-bit resolution
AD7393: 10-bit resolution
0.9 LSB differential nonlinearity error

Alternative Descriptions

12-BIT +3V TO +5V uPOWER DAC, | Analog Devices
DA CONVERTER, 12BIT, WSOIC | element14
Da Converter, 12Bit, Wsoic | Newark Electronics
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7392ARZ?

Additional datasheets, footprints and schematics for AD7392ARZ are listed on our Part Details page. You can also find images and similar parts to AD7392ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7392ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7392ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7392ARZ fall under?

The AD7392ARZ is listed under Single-Channel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7392ARZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7392ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7392ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7392ARZ have stock available?

Authorised distributors including Analog Devices, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for AD7392ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7392ARZ often in real-time on the comparison pages.

What if I can't find stock of AD7392ARZ?

You can fill out our help required form which you can use to request a quote for AD7392ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay