Status: | Production |
---|---|
Series: | AD7390 |
RoHS: | Compliant |
Prices starting from US$7.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.68
|
37
in stock
|
Buy Now | |
Analog Devices
from US$7.51
|
147
in stock
|
Buy Now | |
Chip One Stop
from US$9.55
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$11.45
|
14
in stock
|
Buy Now | |
element14
from US$12.57
|
14
in stock
|
Buy Now | |
Farnell
from US$11.71
|
14
in stock
|
Buy Now | |
Richardson RFPD
from US$10.57
|
-
|
Buy Now |
Micropower - 100 µA |
Single Supply - 2.7 V to 5.5 V Operation |
Compact 1.75 mm Height SO-8 Package and 1.1 mm Height TSSOP-8 Package |
AD7390 - 12-Bit Resolution |
AD7391 - 10-Bit Resolution |
SPI and QSPI Serial Interface Compatible with Schmitt Trigger Inputs |
12-BIT, +3V, MICROPOWER DAC | Analog Devices |
Volt Serial-Input 12-Bit DAC, AD7390ARZ | RS |
Da Converter, 12Bit, Soic | Newark Electronics |
DA CONVERTER, 12BIT, SOIC | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7390ARZ?
Additional datasheets, footprints and schematics for AD7390ARZ are listed on our Part Details page. You can also find images and similar parts to AD7390ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7390ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7390ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7390ARZ fall under?
The AD7390ARZ is listed under Single-Channel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7390ARZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7390ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7390ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7390ARZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for AD7390ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7390ARZ often in real-time on the comparison pages.
What if I can't find stock of AD7390ARZ?
You can fill out our help required form which you can use to request a quote for AD7390ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.