AD7390ANZ Single-Channel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD7390
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7390 / AD7391 family of 10- and 12-bit voltage-output digital-to-analog converters are designed to operate from a single +3 volt supply. Built using a CBCMOS process, these monolithic DACs offer the user low cost, and ease-of-use in single-supply +3 V volt systems. Operation is guaranteed over the supply voltage range of +2.7 V to +5.5 V consuming less than 100 µA making this device ideal for battery operated

Where to Buy

Prices starting from US$7.25

Distributor Stock
Logo for RS
RS
from US$10.49
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$8.50
877
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$7.25
476
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$11.95
-
Buy Now

Features

Micropower - 100 µA
Single Supply - 2.7 V to 5.5 V Operation
Compact 1.75 mm Height SO-8 Package and 1.1 mm Height TSSOP-8 Package
AD7390 - 12-Bit Resolution
AD7391 - 10-Bit Resolution
SPI and QSPI Serial Interface Compatible with Schmitt Trigger Inputs

Alternative Descriptions

12-BIT, +3V, MICROPOWER DAC | Analog Devices
1 channel 12bit D-A converter,AD7390AN | RS
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7390ANZ?

Additional datasheets, footprints and schematics for AD7390ANZ are listed on our Part Details page. You can also find images and similar parts to AD7390ANZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7390ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7390ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7390ANZ fall under?

The AD7390ANZ is listed under Single-Channel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7390ANZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7390ANZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7390ANZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7390ANZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, RS and Richardson RFPD have stock available or on a lead time for AD7390ANZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7390ANZ often in real-time on the comparison pages.

What if I can't find stock of AD7390ANZ?

You can fill out our help required form which you can use to request a quote for AD7390ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay