AD7376ARWZ50 Digital Potentiometers (DigiPOT) by Analog Devices

Status: Production
Series: AD7376
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7376 is one of the few high voltage, high performance digital potentiometers on the market. This device can be used as a programmable resistor or resistor divider. The AD7376 performs the same electronic adjustment function as mechanical potentiometers, variable resistors, and trimmers with enhanced resolution, solid-state reliability, and programmability. With digital rather than manual control, the AD7376 provides layout flexibility and allows closed-loop dynamic controllability.The AD7376 features sleep-mode programmability in shutdown that can be used to program the preset before device activation, thus providing an alternative to costly EEPROM solutions.The AD7376 is available in 14-lead TSSOP and 16-lead wide body SOIC packages in 10 kΩ, 50 kΩ, and 100 kΩ options. All parts are guaranteed to operate over the −40°C to +85°C extended industrial temperature range.

Where to Buy

Prices starting from US$5.44

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$5.44
4,628
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.06
82
in stock
Buy Now
Logo for element14
element14
from US$7.85
82
in stock
Buy Now
Logo for Farnell
Farnell
from US$7.41
82
in stock
Buy Now

Features

128 positions 
10 kΩ, 50 kΩ, 100 kΩ 
20 V to 30 V single-supply operation
±10 V to ±15 V dual-supply operation
3-wire SPI®-compatible serial interface 
THD 0.006% typical 
Programmable preset 
Power shutdown: less than 1 μA 
iCMOS™ process technology 

Alternative Descriptions

+/-15V DIGITAL POTS 50K OHM | Analog Devices
Digital Potentiometer, Single, 128 Step | Newark Electronics
DIGITAL POTENTIOMETER, SINGLE, 128 STEP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7376ARWZ50?

Additional datasheets, footprints and schematics for AD7376ARWZ50 are listed on our Part Details page. You can also find images and similar parts to AD7376ARWZ50 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7376ARWZ50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7376ARWZ50 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7376ARWZ50 fall under?

The AD7376ARWZ50 is listed under Digital Potentiometers (DigiPOT).

Can I view similar or alternative parts?

You can view similar parts to AD7376ARWZ50 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7376ARWZ50 you can contact the distributor directly for product support, shipping queries etc.

Is the AD7376ARWZ50 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7376ARWZ50 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD7376ARWZ50.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7376ARWZ50 often in real-time on the comparison pages.

What if I can't find stock of AD7376ARWZ50?

You can fill out our help required form which you can use to request a quote for AD7376ARWZ50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay