AD736ARZ RMS to DC Converters by Analog Devices

Status: Production
Series: AD736
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD736 is a low power, precision, monolithic true rms-to-dc converter. It is laser trimmed to provide a maximum error of ±0.3 mV ± 0.3% of reading with sine wave inputs. Furthermore, it maintains high accuracy while measuring a wide range of input waveforms, including variable duty-cycle pulses and triac (phase)-controlled sine waves. The low cost and small size of this converter make it suitable for upgrading the performance of non-rms precision rectifiers in many

Where to Buy

Prices starting from US$6.63

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$6.63
1,642
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.11
584
in stock
Buy Now
Logo for element14
element14
from US$10.00
181
in stock
Buy Now
Logo for Farnell
Farnell
from US$9.50
181
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$9.82
41
in stock
Buy Now

Features

Converts an ac voltage waveform to a dc voltage and then converts to the true rms, average rectified, or absolute value 200 mV rms full-scale input range (larger inputs with input attenuator)
High input impedance: 1012 Ω 
Low input bias current: 25 pA maximum
High accuracy: ±0.3 mV ± 0.3% of reading
RMS conversion with signal crest factors up to 5
Wide power supply range: +2.8 V, −3.2 V to ±16.5 V
Low power: 200 μA maximum supply current
Buffered voltage output
No external trims needed for specified accuracy
Related device: the AD737 features a power-down control with standby current of only 25 μA; the dc output voltage is negative and the output impedance is 8 kΩ

Alternative Descriptions

AD736AR 8Pin SOIC IC | Analog Devices
Rms-Dc Converter, 0.3%, 460Khz, 200Ua | Newark Electronics
RMS-DC CONVERTER, 0.3%, 460KHZ, 200UA | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD736ARZ?

Additional datasheets, footprints and schematics for AD736ARZ are listed on our Part Details page. You can also find images and similar parts to AD736ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD736ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD736ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD736ARZ fall under?

The AD736ARZ is listed under RMS to DC Converters.

Can I view similar or alternative parts?

You can view similar parts to AD736ARZ when available in the RMS to DC Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD736ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD736ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD736ARZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD736ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD736ARZ often in real-time on the comparison pages.

What if I can't find stock of AD736ARZ?

You can fill out our help required form which you can use to request a quote for AD736ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay