Status: | Production |
---|---|
Series: | AD73360 |
RoHS: | Compliant |
Six 16-Bit A/D Converters |
Programmable Input Sample Rate |
77 dB ADC SNR |
64 kS/s Maximum Sample Rate |
–83 dB Crosstalk |
Low Group Delay (25 µs typ per ADC Channel) |
Programmable Input Gain |
Flexible Serial Port Allows Multiple Devices To Be Connected in Cascade |
Single (+2.7 V to +5.5 V) Supply Operation |
80 mW Max Power Consumption at 2.7 V |
On-Chip Reference |
28-Pin SOIC and 44-Pin TQFP Packages |
6-CHANNEL SIGMA-DELTA ADC I.C. | Analog Devices |
ANALOG FRONT END, 15BIT, 4KHZ, TQFP-44 | Farnell |
Analog Front End, 15Bit, 4Khz, Tqfp-44 | Newark Electronics |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD73360ASUZ?
Additional datasheets, footprints and schematics for AD73360ASUZ are listed on our Part Details page. You can also find images and similar parts to AD73360ASUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD73360ASUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD73360ASUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD73360ASUZ fall under?
The AD73360ASUZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD73360ASUZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD73360ASUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD73360ASUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD73360ASUZ have stock available?
Authorised distributors including Analog Devices, Farnell, element14, Newark Electronics and Richardson RFPD have stock available or on a lead time for AD73360ASUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD73360ASUZ often in real-time on the comparison pages.
What if I can't find stock of AD73360ASUZ?
You can fill out our help required form which you can use to request a quote for AD73360ASUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.