Status: | Production |
---|---|
Series: | AD7305 |
RoHS: | Compliant |
Prices starting from US$5.92
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$9.80
|
150
in stock
|
Buy Now | |
element14
from US$12.22
|
150
in stock
|
Buy Now | |
Farnell
from US$10.04
|
150
in stock
|
Buy Now | |
Analog Devices
from US$5.92
|
88
in stock
|
Buy Now | |
Chip One Stop
from US$8.40
|
65
in stock
|
Buy Now | |
CoreStaff
from US$6.90
|
18
in stock
|
Buy Now | |
Richardson RFPD
from US$9.67
|
8
in stock
|
Buy Now |
+3 V, +5 V, and ±5 V Operation |
Rail-to-Rail REF Input to Voltage Output Swing |
Compact 1.1 mm Height TSSOP 16-/20-Lead Package |
2.6 MHz Reference Multiplying Bandwidth |
Four 8-Bit DACs in One Package |
Internal Power-On Reset |
SPI Serial Interface Compatible - AD7304 |
Fast Parallel Interface - AD7305 |
40 µA Power Shutdown |
Dac, 8Bit, Tssop-20, -40 To 85Deg C | Newark Electronics |
DAC, 8BIT, TSSOP-20, -40 TO 85DEG C | element14 |
+3V QUAD PARALLEL 8-BIT DAC | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7305BRUZ?
Additional datasheets, footprints and schematics for AD7305BRUZ are listed on our Part Details page. You can also find images and similar parts to AD7305BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7305BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7305BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7305BRUZ fall under?
The AD7305BRUZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7305BRUZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7305BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7305BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7305BRUZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for AD7305BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7305BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD7305BRUZ?
You can fill out our help required form which you can use to request a quote for AD7305BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.