AD7304YRZ Multichannel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD7304
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7304 / AD7305 are quad, 8-bit DACs that operate from a single +3 V to +5 V supply or ±5 V supplies. The AD7304 has a serial interface, while the AD7305 has a parallel interface. Internal precision buffers swing rail-to-rail. The reference input range includes both supply rails allowing for positive or negative full-scale output voltages. Operation is guaranteed over the supply voltage range of +2.7 V, +5.5 V to ±5 V consuming less than 9 mW from a +3 V supply. The full-scale voltage output is determined by the external reference input voltage applied. The rail-to-rail VREF input to DAC VOUT allows for a full-scale voltage set equal the positive supply VDD, the negative supply VSS or any value in between.The AD7304's doubled-buffered serial-data interface offers high-speed, three-wire, SPI and micro controller compatible inputs using data in (SDI), clock (CLK) and chip select (CS) pins.The parallel input AD7305 uses a standard address decode along with the WR control line to load data into the input registers. The double buffered architecture allows all four input registers to be preloaded with new values followed by a LDAC control strobe which copies all the new data into the DAC registers thereby updating the analog output values. The AD7305 is pin-compatible with the popular industry standard AD7226 when operating from less than +5.5 V.An internal power ON reset places both parts in the zero-scale state at turn ON. A 40 µA power shutdown (SHDN) feature is activated on both parts by tri-stating the SDI/SHDN pin on the AD7304, and tri-stating the A0/SHDN address pin on the AD7305. The AD7304 / AD7305 are specified over the extended industrial (-40°C to +85°C), and the automotive (-40°C to +125°C) temperature ranges.The AD7304/AD7305 are specified over the extended industrial −40°C to +85°C and the automotive −40°C to +125°C temperature ranges. AD7304s are available in a wide-body 16-lead SOIC (R-16) package. The parallel input AD7305 is available in the wide-body 20-lead SOIC (R-20) surface-mount package. For ultracompact

Where to Buy

Prices starting from US$8.19

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$8.19
1,269
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$11.52
-
Buy Now

Features

Four 8-Bit DACs in One Package
+3 V, +5 V, and ±5 V Operation
Rail-to-Rail REF Input to Voltage Output Swing
2.6 MHz Reference Multiplying Bandwidth
40 µA Power Shutdown
Compact 1.1 mm Height TSSOP 16-/20-Lead Package
Internal Power-On Reset
SPI Serial Interface Compatible - AD7304
Fast Parallel Interface - AD7305

Alternative Descriptions

+3V QUAD SERIAL 8-BIT DAC | Analog Devices
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7304YRZ?

Additional datasheets, footprints and schematics for AD7304YRZ are listed on our Part Details page. You can also find images and similar parts to AD7304YRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7304YRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7304YRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7304YRZ fall under?

The AD7304YRZ is listed under Multichannel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7304YRZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7304YRZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7304YRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7304YRZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD7304YRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7304YRZ often in real-time on the comparison pages.

What if I can't find stock of AD7304YRZ?

You can fill out our help required form which you can use to request a quote for AD7304YRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay