Status: | Production |
---|---|
Series: | AD7302 |
RoHS: | Compliant |
Prices starting from US$3.68
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$3.68
|
152
in stock
|
Buy Now | |
CoreStaff
from US$4.67
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$6.22
|
115
in stock
|
Buy Now | |
element14
from US$6.36
|
115
in stock
|
Buy Now | |
Farnell
from US$5.97
|
115
in stock
|
Buy Now | |
Chip One Stop
from US$4.36
|
98
in stock
|
Buy Now | |
Richardson RFPD
from US$5.74
|
-
|
Buy Now |
Two 8-Bit DACs in One Package |
20-Lead DIP/SOIC/TSSOP Package |
+2.7 V to +5.5 V Operation |
Internal and External Reference Capability |
DAC Power-Down Function |
Parallel Interface |
On-Chip Output Buffer Rail-to-Rail Operation |
Low power Operation 3 mA max @ 3.3 V |
Power-Down to 1 µA max @ 25°C |
3V/5V DUAL 8-BIT DAC I.C. | Analog Devices |
Dac, 8Bit, Tssop-20, -40 To 105Deg C | Newark Electronics |
DAC, 8BIT, TSSOP-20, -40 TO 105DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7302BRUZ?
Additional datasheets, footprints and schematics for AD7302BRUZ are listed on our Part Details page. You can also find images and similar parts to AD7302BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7302BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7302BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7302BRUZ fall under?
The AD7302BRUZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7302BRUZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7302BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7302BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7302BRUZ have stock available?
Authorised distributors including Analog Devices, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD7302BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7302BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD7302BRUZ?
You can fill out our help required form which you can use to request a quote for AD7302BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.