AD7280ABSTZ Part Information

Details for AD7280ABSTZ by Analog Devices

Electronic & Electrical Components>Semiconductors - ICs>Battery Management

Part Downloads

Part Specifications

Battery Type Li-Ion
IC Interface Type Serial
No. of Batteries 6
Supply Voltage Min 8V
Supply Voltage Max 30V
Battery IC Case Style LQFP
No. of Pins 48Pins
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Product Range AD7280A Series
Automotive Qualification Standard -
MSL MSL 3 - 168 hours
SVHC No SVHC (07-Jul-2017)
Operating Temperature Range -40°C to +105°C
Supply Voltage Range 8V to 30V
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7280ABSTZ?

Additional datasheets, footprints and schematics for AD7280ABSTZ are listed in our Part Details tab. You can also find the AD7280ABSTZ image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7280ABSTZ in the Pricing & Inventory tab next to part details. You can view AD7280ABSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7280ABSTZ fall under?

The AD7280ABSTZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.

Can I view similar or alternative parts?

You can view similar parts to AD7280ABSTZ when available in the Battery Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7280ABSTZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7280ABSTZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for AD7280ABSTZ have stock available?

There is no stock from authorised distributors for AD7280ABSTZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7280ABSTZ often in real-time on the comparison pages.

What if I can't find stock of AD7280ABSTZ?

You can fill out our help required form which you can use to request a quote for AD7280ABSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for AD7280ABSTZ

Loading...
Loading Results for AD7280ABSTZ
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us