Status: | Production |
---|---|
Series: | AD7264 |
RoHS: | Compliant |
Dual, simultaneous sampling, 14-bit, 2-channel ADC |
True differential analog inputs |
Programmable gain stage: ×1, ×2, ×3, ×4, ×6, ×8, ×12, ×16, ×24, ×32, ×48, ×64, ×96, ×128 |
Throughput rate per ADC |
1 MSPS for AD7264 |
Analog input impedance: >1 GΩ |
Wide input bandwidth |
−3 dB bandwidth: 1.7 MHz at gain = 2 |
4 on-chip comparators |
SNR: 78 dB typical at gain = 2, 71 dB typical at gain = 32 |
Device offset calibration |
System gain calibration |
On-chip reference: 2.5 V |
−40°C to +105°C operation |
High speed serial interface |
Compatible with SPI, QSPI™, MICROWIRE™, and DSP |
48-lead LFCSP and LQFP packages |
Dual simultaneous 14 bit ADC w | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7264BSTZ?
Additional datasheets, footprints and schematics for AD7264BSTZ are listed on our Part Details page. You can also find images and similar parts to AD7264BSTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7264BSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7264BSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7264BSTZ fall under?
The AD7264BSTZ is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7264BSTZ when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7264BSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7264BSTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7264BSTZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD7264BSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7264BSTZ often in real-time on the comparison pages.
What if I can't find stock of AD7264BSTZ?
You can fill out our help required form which you can use to request a quote for AD7264BSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.