Status: | Production |
---|---|
Series: | AD7247 |
RoHS: | Compliant |
Complete Dual 12-Bit DAC Comprising |
Two 12-Bit CMOS DACs |
On-Chip Voltage Reference |
Output Amplifiers |
Reference Buffer Amplifiers |
Parallel Loading Structure: AD7247A |
Improved AD7237/AD7247: 12 V to 15 V Operation |
Faster Interface –30 ns typ Data Setup Time |
(8+4) Loading Structure: AD7237A |
Single or Dual Supply Operation |
Low Power—165 mW typ in Single Supply |
IMPROVED 12-BIT DACPORT | Analog Devices |
D/A Converter, 12Bit, -40 To 85Deg C |Analog Devices AD7247AANZ | Newark Electronics |
D/A CONVERTER, 12BIT, -40 TO 85DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7247AANZ?
Additional datasheets, footprints and schematics for AD7247AANZ are listed on our Part Details page. You can also find images and similar parts to AD7247AANZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7247AANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7247AANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7247AANZ fall under?
The AD7247AANZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7247AANZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7247AANZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7247AANZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7247AANZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for AD7247AANZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7247AANZ often in real-time on the comparison pages.
What if I can't find stock of AD7247AANZ?
You can fill out our help required form which you can use to request a quote for AD7247AANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.