Status: | Unknown |
---|---|
Series: | AD7245 Series |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | - |
Input Channel Type | Parallel |
Supply Voltage Range | ± 10.8V to ± 16.5V |
ADC / DAC Case Style | SOIC |
No. of Pins | 24Pins |
Data Interface | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | AD7245 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Da Converter, 12Bit, Wsoic | Newark Electronics |
DA CONVERTER, 12BIT, WSOIC | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7245ABRZ?
Additional datasheets, footprints and schematics for AD7245ABRZ are listed on our Part Details page. You can also find images and similar parts to AD7245ABRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7245ABRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7245ABRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7245ABRZ fall under?
The AD7245ABRZ is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to AD7245ABRZ when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7245ABRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7245ABRZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD7245ABRZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Richardson RFPD have stock available or on a lead time for AD7245ABRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7245ABRZ often in real-time on the comparison pages.
What if I can't find stock of AD7245ABRZ?
You can fill out our help required form which you can use to request a quote for AD7245ABRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.