Status: | Production |
---|---|
Series: | AD7244 |
RoHS: | Compliant |
Two 12-Bit/14-Bit DACs with Output Amplifiers |
AD7242: 12-Bit Resolution |
AD7244: 14-Bit Resolution |
Fast Settling Time |
AD7242: 3 µs to ±1/2 LSB |
AD7244: 4 µs to ±1/2 LSB |
On-Chip Voltage Reference |
High Speed Serial Interface |
Operates from ±5 V Supplies |
Specified Over-40°C to +85°C |
in Plastic Packages |
Low Power - 130 mW typ |
Da Converter, 14Bit, Wsoic | Newark Electronics |
DA CONVERTER, 14BIT, WSOIC | element14 |
CONVERTER - DAC | Richardson RFPD |
DUAL 12/14 BIT D/A CONV. | Analog Devices |
Where can I find additional details, specifications and documents for a AD7244JRZ?
Additional datasheets, footprints and schematics for AD7244JRZ are listed on our Part Details page. You can also find images and similar parts to AD7244JRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7244JRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7244JRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7244JRZ fall under?
The AD7244JRZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7244JRZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7244JRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7244JRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7244JRZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Richardson RFPD and Analog Devices have stock available or on a lead time for AD7244JRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7244JRZ often in real-time on the comparison pages.
What if I can't find stock of AD7244JRZ?
You can fill out our help required form which you can use to request a quote for AD7244JRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.