AD7237JRZ Multichannel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD7237
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$32.26

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$32.26
66
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$51.34
7
in stock
Buy Now
Logo for element14
element14
from US$53.18
7
in stock
Buy Now
Logo for Farnell
Farnell
from US$50.60
7
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$45.99
-
Buy Now

Features

Complete Dual 12-Bit DAC Comprising
Two 12-Bit CMOS DACs
On-Chip Voltage Reference
Output Amplifiers
Reference Buffer Amplifiers
Parallel Loading Structure: AD7247
(8 + 4) Loading Structure: AD7237
Single or Dual Supply Operation
Low Power - 165 mW typ in Single Supply

Alternative Descriptions

DUAL 12-BIT DACPORT IC | Analog Devices
Dac, 12Bit, Soic-24, -40 To 85Deg C | Newark Electronics
DAC, 12BIT, SOIC-24, -40 TO 85DEG C | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7237JRZ?

Additional datasheets, footprints and schematics for AD7237JRZ are listed on our Part Details page. You can also find images and similar parts to AD7237JRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7237JRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7237JRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7237JRZ fall under?

The AD7237JRZ is listed under Multichannel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7237JRZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7237JRZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7237JRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7237JRZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7237JRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7237JRZ often in real-time on the comparison pages.

What if I can't find stock of AD7237JRZ?

You can fill out our help required form which you can use to request a quote for AD7237JRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay