Status: | Production |
---|---|
Series: | AD7233 |
RoHS: | Compliant |
Prices starting from US$20.32
12-Bit CMOS DAC with On-Chip Voltage Reference Output Amplifier |
-5 V to +5 V Output Range |
Serial Interface |
300 kHz DAC Update Rate |
Small size: 8-Pin Mini-DIP |
Nonlinearlity: ±1/2 LSB TMIN to TMAX |
Low Power Dissipation: 100 mW Typ |
SERIAL 12-BIT DACPORT IC | Analog Devices |
Da Converter, 12Bit, 300Ksps, Dip | Newark Electronics |
DA CONVERTER, 12BIT, 300KSPS, DIP | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7233ANZ?
Additional datasheets, footprints and schematics for AD7233ANZ are listed on our Part Details page. You can also find images and similar parts to AD7233ANZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7233ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7233ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7233ANZ fall under?
The AD7233ANZ is listed under Single-Channel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7233ANZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7233ANZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7233ANZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7233ANZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD7233ANZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7233ANZ often in real-time on the comparison pages.
What if I can't find stock of AD7233ANZ?
You can fill out our help required form which you can use to request a quote for AD7233ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.