Status: | Production |
---|---|
Series: | AD7228A |
RoHS: | Compliant |
Prices starting from US$28.80
Eight 8-Bit DACs with Output Amplifiers |
Operates with Single +5 V, +12 V or +15 V |
or Dual Supplies |
µP Compatible (95 ns WR Pulse) |
No User Trims Required |
Skinny 24-Pin DlPs, SOIC, and 28-Terminal Surface |
Mount Packages |
OCTAL 8-BIT 5-15V DAC IC | Analog Devices |
Da Converter, 8Bit, Wsoic | Newark Electronics |
DA CONVERTER, 8BIT, WSOIC | Farnell |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7228ABRZ?
Additional datasheets, footprints and schematics for AD7228ABRZ are listed on our Part Details page. You can also find images and similar parts to AD7228ABRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7228ABRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7228ABRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7228ABRZ fall under?
The AD7228ABRZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7228ABRZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7228ABRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7228ABRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7228ABRZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Farnell, Chip One Stop and element14 have stock available or on a lead time for AD7228ABRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7228ABRZ often in real-time on the comparison pages.
What if I can't find stock of AD7228ABRZ?
You can fill out our help required form which you can use to request a quote for AD7228ABRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.