Status: | Production |
---|---|
Series: | AD7177-2 |
RoHS: | Compliant |
32-bit data output |
Fast and flexible output rate: 5 SPS to 10 kSPS |
Channel scan data rate of 10 kSPS/channel (100 µs settling) |
Performance specifications |
19.1 noise free bits at 10 kSPS |
20.2 noise free bits at 2.5 kSPS |
24.6 noise free bits at 5 SPS |
INL: ±1 ppm of FSR |
85 dB filter rejection of 50 Hz and 60 Hz with 50 ms settling |
User configurable input channels |
2 fully differential channels or 4 single-ended channels |
Crosspoint multiplexer |
On-chip 2.5 V reference (±2 ppm/°C drift) |
True rail-to-rail analog and reference input buffers |
Internal or external clock |
See data sheet for additional features |
32 Bit SD-ADC, 10ksps, 2 Diff/ | Analog Devices |
ADC, 32BIT, 10KSPS, TSSOP-24 | Farnell |
Adc, 32Bit, 10Ksps, Tssop-24 | Newark Electronics |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7177-2BRUZ?
Additional datasheets, footprints and schematics for AD7177-2BRUZ are listed on our Part Details page. You can also find images and similar parts to AD7177-2BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7177-2BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7177-2BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7177-2BRUZ fall under?
The AD7177-2BRUZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7177-2BRUZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7177-2BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7177-2BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7177-2BRUZ have stock available?
Authorised distributors including Analog Devices, Farnell, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for AD7177-2BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7177-2BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD7177-2BRUZ?
You can fill out our help required form which you can use to request a quote for AD7177-2BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.