Status: | Production |
---|---|
Series: | AD7150 |
RoHS: | Compliant |
Prices starting from US$1.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.07
|
70
in stock
|
Buy Now | |
Analog Devices
from US$2.55
|
2,701
in stock
|
Buy Now | |
Newark Electronics
from US$3.14
|
429
in stock
|
Buy Now | |
element14
from US$2.53
|
429
in stock
|
Buy Now | |
Farnell
from US$2.59
|
429
in stock
|
Buy Now | |
Micros
from US$1.72
|
100
in stock
|
Buy Now | |
Richardson RFPD
from US$2.36
|
-
|
Buy Now |
Ultralow power |
2.7 V to 3.6 V, 100 μA |
Response time: 10 ms |
Adaptive environmental compensation |
2 independent capacitance input channels |
Sensor capacitance (CSENS) 0 pF up to 13 pF |
Sensitivity to 1 fF |
See datasheet for additional features |
2-channel CDC wt adaptive thre | Analog Devices |
Adc, 12Bit, Msop-10, -40 To 85Deg C | Newark Electronics |
ADC, 12BIT, MSOP-10, -40 TO 85DEG C | element14 |
2x 12-bit | Micros |
Lo Power Converter for Proximity Sensing | RS |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7150BRMZ?
Additional datasheets, footprints and schematics for AD7150BRMZ are listed on our Part Details page. You can also find images and similar parts to AD7150BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7150BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7150BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7150BRMZ fall under?
The AD7150BRMZ is listed under Capacitive-to-Digital and Touch Screen Controllers.
Can I view similar or alternative parts?
You can view similar parts to AD7150BRMZ when available in the Capacitive-to-Digital and Touch Screen Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7150BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7150BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7150BRMZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Micros have stock available or on a lead time for AD7150BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7150BRMZ often in real-time on the comparison pages.
What if I can't find stock of AD7150BRMZ?
You can fill out our help required form which you can use to request a quote for AD7150BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.