AD698APZ LVDT Sensor Amplifiers by Analog Devices

Status: Production
Series: AD698
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$46.18

Distributor Stock
Logo for Newark
Newark
from US$61.91
No stock
Buy Now
Logo for element14
element14
from US$51.88
-
Buy Now
Logo for Farnell
Farnell
from US$46.18
-
Buy Now

Features

Single Chip Solution, Contains Internal Oscillator and Voltage Reference
No Adjustments Required
Interfaces to Half-Bridge, 4-Wire LVDT
DC Output Proportional to Position
20 Hz to 20 kHz Frequency Range
Unipolar or Bipolar Output
Will Also Decode AC Bridge Signals
Outstanding Performance
Linearity: 0.05%
Output Voltage: ±11 V
Gain Drift: 20 ppm/°C (typ)
Offset Drift: 5 ppm/°C (typ)

Alternative Descriptions

Signal Conditioner, 0.05%, Lcc | Newark Electronics
SIGNAL CONDITIONER, 0.05%, LCC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD698APZ?

Additional datasheets, footprints and schematics for AD698APZ are listed on our Part Details page. You can also find images and similar parts to AD698APZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD698APZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD698APZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD698APZ fall under?

The AD698APZ is listed under LVDT Sensor Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD698APZ when available in the LVDT Sensor Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD698APZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD698APZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD698APZ have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AD698APZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD698APZ often in real-time on the comparison pages.

What if I can't find stock of AD698APZ?

You can fill out our help required form which you can use to request a quote for AD698APZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay