AD669ARZ Single-Channel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD669
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD669 DACPORT® is a complete 16-bit monolithic D/A converter with an on-board reference and output amplifier. It is manufactured on Analog Devices' BiMOS II process. This process allows the fabrication of low power CMOS logic functions on the same chip as high precision bipolar linear circuitry. The AD669 chip includes current switches, decoding logic, an output amplifier, a buried Zener reference and double-buffered latches.The AD669's architecture insures 15-bit monotonicity over temperature. Integral nonlinearity is maintained at ±0.003%, while differential nonlinearity is ±0.003% max. The on-chip output amplifier provides a voltage output settling time of 10 ms to within 1/2 LSB for a full-scale step.Data is loaded into the AD669 in a parallel 16-bit format. The double-buffered latch structure eliminates data skew errors and provides for simultaneous updating of DACs in a multi-DAC system. Three TTL/LSTTL/5 V CMOS compatible signals control the latches: CS, L1 and LDAC.The output range of the AD669 is pin programmable and can be set to provide a unipolar output range of 0 V to +10 V or a bipolar output range of -10 V to +10 V.The AD669 is available in seven grades: AN and BN versions are specified from -40°C to +85°C and are packaged in a 28-pin plastic DIP. The AR and BR versions are specified for -40°C to +85°C operation and are packaged in a 28-pin SOIC. The SQ version is specified from -55°C to +125°C and is packaged in a hermetic 28-pin cerdip package. The AD669 is also available compliant to MIL-STD-883. Refer to the AD669/883B data sheet for specifications and test conditions.PRODUCT HIGHLIGHTS The AD669 is a complete voltage output 16-bit DAC with voltage reference and digital latches on a single IC chip. The internal buried Zener reference is laser trimmed to 10.000 volts with a ±0.2% maximum error. The reference voltage is also available for external

Where to Buy

Prices starting from US$26.92

Distributor Stock
Logo for RS
RS
from US$45.62
22
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$26.92
19,217
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$44.38
51
in stock
Buy Now
Logo for element14
element14
from US$41.88
51
in stock
Buy Now
Logo for Farnell
Farnell
from US$39.49
51
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$83.38
27
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$45.00
4
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$35.65
-
Buy Now

Features

Complete 16-Bit D/A Function
On-Chip Output Amplifier
High Stability Buried Zener Reference
Monolithic BiMOS II Construction
± LSB Integral Linearity Error
15-Bit Monotonic over Temperature
Fast 40 ns Write Pulse
Microprocessor Compatible
16-Bit Parallel Input
Double-Buffered Latches
Unipolar or Bipolar Output
Low Glitch: 15 nV-s
Low THD+N: 0.009%
MIL-STD-883 Compliant Versions Available

Alternative Descriptions

IC, 16-BIT MONO. DACPORT | Analog Devices
Dac, 16Bit, Soic-28, -40 To 85Deg C | Newark Electronics
DAC, 16BIT, SOIC-28, -40 TO 85DEG C | element14
DAC 16-Bit DACPORT SOIC28 | RS
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD669ARZ?

Additional datasheets, footprints and schematics for AD669ARZ are listed on our Part Details page. You can also find images and similar parts to AD669ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD669ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD669ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD669ARZ fall under?

The AD669ARZ is listed under Single-Channel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD669ARZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD669ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD669ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD669ARZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for AD669ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD669ARZ often in real-time on the comparison pages.

What if I can't find stock of AD669ARZ?

You can fill out our help required form which you can use to request a quote for AD669ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay