AD660ANZ Single-Channel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD660
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD660 DACPORT® is a complete 16-bit monolithic digital-to-analog converter with an on-board voltage reference, double-buffered latches, and an output amplifier. It is manufactured on the Analog Devices, Inc., BiMOS II process. This process allows the fabrication of low power CMOS logic functions on the same chip as high precision bipolar linear circuitry.The AD660 architecture ensures 15-bit monotonicity over time and temperature. Integral and differential nonlinearity is maintained at ±0.003% maximum. The on-chip output amplifier provides a voltage output settling time of 10 μs to within ½ LSB for a full-scale step.The AD660 has an extremely flexible digital interface. Data can be loaded into the AD660 in serial mode or as two 8-bit bytes. This is made possible by two digital input pins that have dual functions. The serial mode input format is pin selectable to be MSB or LSB first. The serial output pin allows the user to daisy-chain several AD660 devices by shifting the data through the input latch into the next DAC, thus minimizing the number of control lines required to SIN, CS and LDAC. The byte mode input format is also flexible in that the high byte or low byte data can be loaded first. The double buffered latch structure eliminates data skew errors and provides for simultaneous updating of DACs in a multiDAC system.The AD660 is available in five grades. AN and BN versions are specified from −40°C to +85°C and are packaged in a 24-lead300 mil plastic DIP. AR and BR versions are also specified from −40°C to +85°C and are packaged in a 24-lead SOIC. The SQ version is packaged in a 24-lead 300 mil CERDIP package and is also available compliant to MIL-STD-883. Refer to the AD660SQ/883B military data sheet for specifications and test conditions.PRODUCT HIGHLIGHTS The AD660 is a complete 16-bit DAC, with a voltage reference, double-buffered latches, and an output amplifier on a single chip. The internal buried Zener reference is laser trimmed to 10.000 V with a ±0.1% maximum error and a temperature drift performance of ±15 ppm/°C. The reference is available for external

Where to Buy

Prices starting from US$37.20

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$37.20
14
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$57.86
11
in stock
Buy Now
Logo for element14
element14
from US$56.65
11
in stock
Buy Now
Logo for Farnell
Farnell
from US$52.81
11
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$37.50
5
in stock
Buy Now

Features

Complete 16-Bit D/A Function
On-Chip Output Amplifier
On-Chip Buried Zener Voltage Reference
±1LSB Integral Linearity
15-Bit Monotonic over Temperature
Microprocessor Compatible
Serial or Byte Input
Double Buffered Latches
Fast (40 ns) Write Pulse
Asynchronous Clear (to 0 V) Function
Serial Output Pin Facilitates Daisy Chaining
Unipolar or Bipolar Output
Low Glitch: 15 nV-s
Low THD+N: 0.009%

Alternative Descriptions

Dac, 16Bit, Dip-24, -40 To 85Deg C | Newark Electronics
DAC, 16BIT, DIP-24, -40 TO 85DEG C | element14
IC, MONO 16-BIT D/A CONV | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD660ANZ?

Additional datasheets, footprints and schematics for AD660ANZ are listed on our Part Details page. You can also find images and similar parts to AD660ANZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD660ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD660ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD660ANZ fall under?

The AD660ANZ is listed under Single-Channel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD660ANZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD660ANZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD660ANZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD660ANZ have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD660ANZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD660ANZ often in real-time on the comparison pages.

What if I can't find stock of AD660ANZ?

You can fill out our help required form which you can use to request a quote for AD660ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay