AD652JPZ Voltage to Frequency Converters by Analog Devices

Status: Production
Series: AD652
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD652 Synchronous Voltage-to-Frequency Converter (SVFC) is a powerful building block for precision analog-to-digital conversion, offering typical nonlinearity of 0.002% (0.005% maximum) at a 100 kHz output frequency. The inherent monotonicity of the transfer function and wide range of clock frequencies allows the conversion time and resolution to be optimized for specific

Where to Buy

Prices starting from US$19.37

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$19.37
47
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$27.40
34
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$30.60
29
in stock
Buy Now
Logo for element14
element14
from US$30.88
29
in stock
Buy Now
Logo for Farnell
Farnell
from US$29.88
29
in stock
Buy Now

Features

Full-Scale Frequency (up to 2 MHz) set by external system clock
Extremely low linearity error (0.005% max at 1 MHz FS, 0.02% max at 2 MHz FS)
No critical external components required Accurate 5V reference voltage
Low drift (25 ppm/°C max)
Dual- or single-supply operation
Voltage or current input
MIL-STD-883 compliant versions available

Alternative Descriptions

IC - SYNC V/F CONVERTER | Analog Devices
V/F Converter, 0Hz To 2Mhz, 0.02%, Lcc | Newark Electronics
V/F CONVERTER, 0HZ TO 2MHZ, 0.02%, LCC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD652JPZ?

Additional datasheets, footprints and schematics for AD652JPZ are listed on our Part Details page. You can also find images and similar parts to AD652JPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD652JPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD652JPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD652JPZ fall under?

The AD652JPZ is listed under Voltage to Frequency Converters.

Can I view similar or alternative parts?

You can view similar parts to AD652JPZ when available in the Voltage to Frequency Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD652JPZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD652JPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD652JPZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD652JPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD652JPZ often in real-time on the comparison pages.

What if I can't find stock of AD652JPZ?

You can fill out our help required form which you can use to request a quote for AD652JPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay