AD637JQ RMS to DC Converters by Analog Devices

Status: Production
Series: AD637
RoHS: Not Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD637 is a complete, high accuracy, rms-to-dc converter that computes the true rms value of any complex waveform. It offers performance that is unprecedented in integrated circuit rms-to-dc converters and comparable to discrete and modular techniques in accuracy, bandwidth, and dynamic range. The AD637 computes the true root mean square, mean square, or absolute value of any complex ac (or ac plus dc) input waveform and gives an equivalent dc output voltage. The true rms value of a waveform is more useful than an average rectified signal because it relates directly to the power of the signal. The rms value of a statistical signal relates to the standard deviation of the signal.Superior crest factor compensation permits measurements of signals with crest factors of up to 10 with less than 1% additional error. The wide bandwidth of the AD637 permits the measurement of signals up to 600 kHz with inputs of 200 mV rms and up to 8 MHz when the input levels are above 1 V rms.Direct dB value of the rms output with a range of 60 dB is available on a separate pin. An externally programmed reference current allows the user to select the 0 dB reference voltage to correspond to any level between 0.1 V and 2.0 V rms.A chip select connection on the AD637 permits the user to decrease the supply current from 2.2 mA to 350 µA during periods when the rms function is not in use. This feature facilitates the addition of precision rms measurement to remote or handheld

Where to Buy

Prices starting from US$28.61

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$28.61
922
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$59.17
5
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Alternative Descriptions

RMS-DC CONVERTER IC | Analog Devices
IC: RMS/DC converter | Transfer Multisort Elektronik
MISCELLANEOUS CONVERTER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD637JQ?

Additional datasheets, footprints and schematics for AD637JQ are listed on our Part Details page. You can also find images and similar parts to AD637JQ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD637JQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD637JQ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD637JQ fall under?

The AD637JQ is listed under RMS to DC Converters.

Can I view similar or alternative parts?

You can view similar parts to AD637JQ when available in the RMS to DC Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD637JQ you can contact the distributor directly for product support, shipping queries etc.

Is the AD637JQ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AD637JQ have stock available?

Authorised distributors including Analog Devices, Transfer Multisort Elektronik and Richardson RFPD have stock available or on a lead time for AD637JQ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD637JQ often in real-time on the comparison pages.

What if I can't find stock of AD637JQ?

You can fill out our help required form which you can use to request a quote for AD637JQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay