AD636JHZ RMS to DC Converters by Analog Devices

Status: Production
Series: AD636
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$20.55

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$20.55
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Features

True rms-to-dc conversion
200 mV full scale
Laser-trimmed to high accuracy
0.5% maximum error (AD636K)
1.0% maximum error (AD636J) 
Wide response capability
Computes rms of ac and dc signals
1 MHz, −3 dB bandwidth: V rms > 100 mV
Signal crest factor of 6 for 0.5% error
See datasheet for additional features

Alternative Descriptions

RMS/DC CONVERTER IC | Analog Devices
AC TO DC CONVERTER MODULE | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD636JHZ?

Additional datasheets, footprints and schematics for AD636JHZ are listed on our Part Details page. You can also find images and similar parts to AD636JHZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD636JHZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD636JHZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD636JHZ fall under?

The AD636JHZ is listed under RMS to DC Converters.

Can I view similar or alternative parts?

You can view similar parts to AD636JHZ when available in the RMS to DC Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD636JHZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD636JHZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD636JHZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD636JHZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD636JHZ often in real-time on the comparison pages.

What if I can't find stock of AD636JHZ?

You can fill out our help required form which you can use to request a quote for AD636JHZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay