Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Accuracy % | 1% |
---|---|
Bandwidth | 1.5MHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Digital IC Case | TO-100 |
No. of Pins | 10Pins |
Supply Voltage Range | 5V to 24V +2V -2.5V to ± 16.5V |
Product Range | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 636 |
IC Case Style | TO-100 |
IC Generic Number | 636 |
IC Temperature Range | Commercial |
Logic Function Number | 636 |
Operating Temperature Range | 0°C to +70°C |
Power Dissipation Pd | 500mW |
Supply Current | 800µA |
Supply Voltage Max | 24V |
Supply Voltage Min | 5V |
Termination Type | Through Hole |
Total Error | 1% |
Where can I find additional details, specifications and documents for a AD636JH?
Additional datasheets, footprints and schematics for AD636JH are listed on our Part Details page. You can also find images and similar parts to AD636JH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD636JH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD636JH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD636JH fall under?
The AD636JH is listed under Electronic & Electrical Components > Semiconductors - ICs > Data & Signal Conversion.
Can I view similar or alternative parts?
You can view similar parts to AD636JH when available in the Data & Signal Conversion range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD636JH you can contact the distributor directly for product support, shipping queries etc.
Is the AD636JH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD636JH have stock available?
There is no stock from authorised distributors for AD636JH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD636JH often in real-time on the comparison pages.
What if I can't find stock of AD636JH?
You can fill out our help required form which you can use to request a quote for AD636JH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.