Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Accuracy % | 1% |
---|---|
Bandwidth | 1MHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Digital IC Case | DIP |
No. of Pins | 14Pins |
Supply Voltage Range | - |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
IC Case Style | DIP |
Operating Temperature Range | 0°C to +70°C |
Power Dissipation Pd | 500mW |
Supply Current | 800µA |
Supply Voltage Max | 24V |
Supply Voltage Min | 5V |
Termination Type | Through Hole |
Total Error | 1% |
Where can I find additional details, specifications and documents for a AD636JD?
Additional datasheets, footprints and schematics for AD636JD are listed on our Part Details page. You can also find images and similar parts to AD636JD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD636JD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD636JD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD636JD fall under?
The AD636JD is listed under Electronic & Electrical Components > Semiconductors - ICs > Data & Signal Conversion.
Can I view similar or alternative parts?
You can view similar parts to AD636JD when available in the Data & Signal Conversion range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD636JD you can contact the distributor directly for product support, shipping queries etc.
Is the AD636JD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD636JD have stock available?
There is no stock from authorised distributors for AD636JD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD636JD often in real-time on the comparison pages.
What if I can't find stock of AD636JD?
You can fill out our help required form which you can use to request a quote for AD636JD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.