Status: | Production |
---|---|
Series: | AD628 |
RoHS: | Compliant |
High common-mode input voltage range |
±120 V at VS = ±15 V |
Gain range 0.1 to 100 |
Operating temperature range: |
−40°C to +85°C |
Supply voltage range |
Dual supply: ±2.25 V to ±18 V |
Single supply: 4.5 V to 36 V |
Excellent ac and dc performance |
Offset temperature stability RTI: 10 μV/°C maximum |
Offset: ±1.5 V mV maximum |
CMRR RTI: 75 dB minimum, dc to 500 Hz, |
G = +1 |
Difference Amplifier, 600Khz, Nsoic | Newark Electronics |
DIFFERENCE AMPLIFIER, 600KHZ, NSOIC | element14 |
SOIC Hi CM Vltg Gain Prog Diff | Analog Devices |
Where can I find additional details, specifications and documents for a AD628ARZ-R7?
Additional datasheets, footprints and schematics for AD628ARZ-R7 are listed on our Part Details page. You can also find images and similar parts to AD628ARZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD628ARZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD628ARZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD628ARZ-R7 fall under?
The AD628ARZ-R7 is listed under Difference Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD628ARZ-R7 when available in the Difference Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD628ARZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD628ARZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD628ARZ-R7 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD628ARZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD628ARZ-R7 often in real-time on the comparison pages.
What if I can't find stock of AD628ARZ-R7?
You can fill out our help required form which you can use to request a quote for AD628ARZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.