Status: | Production |
---|---|
Series: | AD628 |
RoHS: | Compliant |
Prices starting from US$2.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.09
|
299
in stock
|
Buy Now | |
Chip One Stop
from US$2.80
|
1,064
in stock
|
Buy Now | |
Analog Devices
from US$2.59
|
372
in stock
|
Buy Now | |
Schukat Electronic
from US$4.88
|
140
in stock
|
Buy Now | |
CoreStaff
from US$3.47
|
43
in stock
|
Buy Now | |
Newark Electronics
from US$4.23
|
4
in stock
|
Buy Now | |
element14
from US$4.16
|
4
in stock
|
Buy Now | |
Farnell
from US$3.83
|
4
in stock
|
Buy Now |
High common-mode input voltage range |
±120 V at VS = ±15 V |
Gain range 0.1 to 100 |
Operating temperature range: |
−40°C to +85°C |
Supply voltage range |
Dual supply: ±2.25 V to ±18 V |
Single supply: 4.5 V to 36 V |
Excellent ac and dc performance |
Offset temperature stability RTI: 10 μV/°C maximum |
Offset: ±1.5 V mV maximum |
CMRR RTI: 75 dB minimum, dc to 500 Hz, |
G = +1 |
Hi CM Vltg Gain Prog Diff Amp | Analog Devices |
AD628 difference prog gain SOIC SMT amp | RS |
Diff-Amp progr. Gain 600kHz >75dB SO8 | Schukat Electronic |
Difference Amplifier, 600Khz, Nsoic | Newark Electronics |
DIFFERENCE AMPLIFIER, 600KHZ, NSOIC | element14 |
Where can I find additional details, specifications and documents for a AD628ARZ?
Additional datasheets, footprints and schematics for AD628ARZ are listed on our Part Details page. You can also find images and similar parts to AD628ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD628ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD628ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD628ARZ fall under?
The AD628ARZ is listed under Difference Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD628ARZ when available in the Difference Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD628ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD628ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD628ARZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, RS, Schukat Electronic and CoreStaff have stock available or on a lead time for AD628ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD628ARZ often in real-time on the comparison pages.
What if I can't find stock of AD628ARZ?
You can fill out our help required form which you can use to request a quote for AD628ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.