Status: | Production |
---|---|
Series: | AD625 |
RoHS: | Compliant |
Prices starting from US$19.10
User Programmed Gains of 1 to 10,000 |
Low Gain Error: 0.02% Max |
Low Gain TC: 5 ppm/°C Max |
Low Nonlinearity: 0.001% Max |
Low Offset Voltage: 25 µV |
Low Noise 4 nV/√Hz (at 1 kHz) RTI |
MIL-Standard Parts Available |
Gain Bandwidth Product: 25 MHz |
16-Lead Ceramic or Plastic DIP |
Package, 20-Terminal LCC Package |
Standard Military Drawing Available |
Low Cost |
PROG. GAIN IN AMP IC | Analog Devices |
Instrumentation amplifier,AD625JN DIP16 | RS |
Instrumentation Amp, 25Mhz, 115Db, Dip | Newark Electronics |
INSTRUMENTATION AMP, 25MHZ, 115DB, DIP | element14 |
Where can I find additional details, specifications and documents for a AD625JNZ?
Additional datasheets, footprints and schematics for AD625JNZ are listed on our Part Details page. You can also find images and similar parts to AD625JNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD625JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD625JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD625JNZ fall under?
The AD625JNZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD625JNZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD625JNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD625JNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD625JNZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for AD625JNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD625JNZ often in real-time on the comparison pages.
What if I can't find stock of AD625JNZ?
You can fill out our help required form which you can use to request a quote for AD625JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.