Status: | Production |
---|---|
Series: | AD624 |
RoHS: | Compliant |
Prices starting from US$55.40
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$55.40
|
14,736
in stock
|
Buy Now |
Low Noise: 0.2 µV p-p 0.1 Hz to 10 Hz |
Low Gain TC: 5 ppm max (G = 1) |
Low Nonlinearity: 0.001% max (G = 1 to 200) |
High CMRR: 130 dB min (G = 500 to 1000) |
Pin Programmable Gains of |
1, 100, 200, 500, 1000 |
Low Input Offset Voltage: 25 µV, max |
Low Input Offset Voltage Drift: 0.25 µV/°C max |
Gain Bandwidth Product: 25 MHz |
No External Components Required |
Internally Compensated |
LOW NOISE,PRECISION IN AM | Analog Devices |
Where can I find additional details, specifications and documents for a AD624BDZ?
Additional datasheets, footprints and schematics for AD624BDZ are listed on our Part Details page. You can also find images and similar parts to AD624BDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD624BDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD624BDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD624BDZ fall under?
The AD624BDZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD624BDZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD624BDZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD624BDZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD624BDZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD624BDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD624BDZ often in real-time on the comparison pages.
What if I can't find stock of AD624BDZ?
You can fill out our help required form which you can use to request a quote for AD624BDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.