AD624ADZ Instrumentation Amplifiers by Analog Devices

Status: Production
Series: AD624
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD624 is a high precision, low noise, instrumentation amplifier designed primarily for use with low level transducers, including load cells, strain gauges and pressure transducers. An combination of low noise, high gain accuracy, low gain temperature coefficient and high linearity make the AD624 ideal for use in high resolution data acquisition systems.The AD624C has an input offset voltage drift of less than 0.25 µV/°C, output offset voltage drift of less than 10 µV/°C, CMRR above 80 dB at unity gain (130 dB at G = 500) and a maximum nonlinearity of 0.001% at G = 1. In addition to these outstanding dc specifications, the AD624 exhibits superior ac performance as well. A 25 MHz gain bandwidth product, 5 V/µs slew rate and 15 µs settling time permit the use of the AD624 in high speed data acquisition

Where to Buy

Prices starting from US$42.27

Distributor Stock
Logo for RS
RS
from US$70.47
3
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$42.27
4,906
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$65.03
29
in stock
Buy Now
Logo for element14
element14
from US$60.97
29
in stock
Buy Now
Logo for Farnell
Farnell
from US$59.26
29
in stock
Buy Now

Features

Low Noise: 0.2 µV p-p 0.1 Hz to 10 Hz
Low Gain TC: 5 ppm max (G = 1)
Low Nonlinearity: 0.001% max (G = 1 to 200)
High CMRR: 130 dB min (G = 500 to 1000)
Pin Programmable Gains of
1, 100, 200, 500, 1000
Low Input Offset Voltage: 25 µV, max
Low Input Offset Voltage Drift: 0.25 µV/°C max
Gain Bandwidth Product: 25 MHz
No External Components Required
Internally Compensated

Alternative Descriptions

LOW NOISE,PRECISION IN AM | Analog Devices
Instrumentation Amp, 1Mhz, 110Db, Dip | Newark Electronics
INSTRUMENTATION AMP, 1MHZ, 110DB, DIP | element14
Instrumentation amplifier,AD624AD DIP16 | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD624ADZ?

Additional datasheets, footprints and schematics for AD624ADZ are listed on our Part Details page. You can also find images and similar parts to AD624ADZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD624ADZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD624ADZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD624ADZ fall under?

The AD624ADZ is listed under Instrumentation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD624ADZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD624ADZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD624ADZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD624ADZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for AD624ADZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD624ADZ often in real-time on the comparison pages.

What if I can't find stock of AD624ADZ?

You can fill out our help required form which you can use to request a quote for AD624ADZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay