Status: | Production |
---|---|
Series: | AD622 |
RoHS: | Compliant |
Prices starting from US$5.66
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$7.36
|
359
in stock
|
Buy Now | |
element14
from US$6.52
|
359
in stock
|
Buy Now | |
Farnell
from US$6.18
|
359
in stock
|
Buy Now | |
Analog Devices
from US$6.16
|
106
in stock
|
Buy Now | |
Chip One Stop
from US$5.66
|
81
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.44
|
75
in stock
|
Buy Now |
Easy to use |
Low cost solution |
Higher performance than two or three op amp design |
Unity gain with no external resistor |
Optional gains with one external resistor |
(Gain range: 2 to 1000) |
Wide power supply range: ±2.6 V to ±15 V |
Available in 8-lead PDIP and 8-lead SOIC_N packages |
Low power, 1.5 mA maximum supply current |
DC performance |
0.15% gain accuracy: G = 1 |
125 μV maximum input offset voltage |
1.0 μV/°C maximum input offset drift |
5 nA maximum input bias current |
66 dB minimum common-mode rejection ratio: G = 1 |
Noise |
12 nV/√Hz @ 1 kHz input voltage noise |
0.60 μV p-p noise: 0.1 Hz to 10 Hz, G = 10 |
AC characteristics |
800 kHz bandwidth: G = 10 |
10 μs settling time to 0.1% @ G = 1 to 100 |
1.2 V/μs slew rate |
Instrumentation Amp, 1Mhz, 118Db, Dip | Newark Electronics |
INSTRUMENTATION AMP, 1MHZ, 118DB, DIP | element14 |
P-DIP LOW COST INSTRUMENTATION | Analog Devices |
IC: operational amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a AD622ANZ?
Additional datasheets, footprints and schematics for AD622ANZ are listed on our Part Details page. You can also find images and similar parts to AD622ANZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD622ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD622ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD622ANZ fall under?
The AD622ANZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD622ANZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD622ANZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD622ANZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD622ANZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for AD622ANZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD622ANZ often in real-time on the comparison pages.
What if I can't find stock of AD622ANZ?
You can fill out our help required form which you can use to request a quote for AD622ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.