AD620SQ/883B Part Information

Details for AD620SQ/883B by Analog Devices

Semiconductors - ICs>Amplifiers & Comparators>Instrumentation Amplifiers

Part Downloads

Part Specifications

No. of Amplifiers 1 Amplifier
Input Offset Voltage 125µV
Slew Rate 1.2V/µs
Bandwidth 1MHz
Supply Voltage Range ± 2.3V to ± 18V
Amplifier Case Style DIP
No. of Pins 8Pins
Amplifier Output Single Ended
CMRR 73dB
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (07-Jul-2017)
Not RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD620SQ/883B?

Additional datasheets, footprints and schematics for AD620SQ/883B are listed in our Part Details tab. You can also find the AD620SQ/883B image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD620SQ/883B in the Pricing & Inventory tab next to part details. You can view AD620SQ/883B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD620SQ/883B fall under?

The AD620SQ/883B is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD620SQ/883B when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD620SQ/883B you can contact the distributor directly for product support, shipping queries etc.

Is the AD620SQ/883B RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for AD620SQ/883B have stock available?

There is no stock from authorised distributors for AD620SQ/883B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD620SQ/883B often in real-time on the comparison pages.

What if I can't find stock of AD620SQ/883B?

You can fill out our help required form which you can use to request a quote for AD620SQ/883B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for AD620SQ/883B

Loading...
Loading Results for AD620SQ/883B
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us