Status: | Production |
---|---|
Series: | AD607 |
RoHS: | Compliant |
Complete Receiver-on-a-Chip: Monoceiver® Mixer |
−15 dBm 1 dB Compression Point |
−8 dBm Input Third Order Intercept |
500 MHz RF and LO Bandwidths |
Linear IF Amplifier |
Linear-in-dB Gain Control |
Manual Gain Control |
Interfaces to AD7013 and AD7015 Baseband Converters |
Quadrature Demodulator |
On-Board Phase-Locked |
Quadrature Oscillator |
Demodulates IFs from 400 kHz to 12 MHz |
Can Also Demodulate AM, CW, SSB |
Low Power |
25 mW at 3 V |
CMOS Compatible Power-Down |
LINEAR IF SUBSYSTEM | Analog Devices |
RF MIXER, 3V RECEIVER, 500MHZ, SSOP-20 | Farnell |
Rf Mixer, 3V Receiver, 500Mhz, Ssop-20 | Newark Electronics |
MULTI-FUNCTION RECEIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD607ARSZ?
Additional datasheets, footprints and schematics for AD607ARSZ are listed on our Part Details page. You can also find images and similar parts to AD607ARSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD607ARSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD607ARSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD607ARSZ fall under?
The AD607ARSZ is listed under Single, Double, and Triple Balanced Mixers.
Can I view similar or alternative parts?
You can view similar parts to AD607ARSZ when available in the Single, Double, and Triple Balanced Mixers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD607ARSZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD607ARSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD607ARSZ have stock available?
Authorised distributors including Analog Devices, Farnell, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for AD607ARSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD607ARSZ often in real-time on the comparison pages.
What if I can't find stock of AD607ARSZ?
You can fill out our help required form which you can use to request a quote for AD607ARSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.