Status: | Production |
---|---|
Series: | AD600 |
RoHS: | Compliant |
2 channels with independent gain control |
Linear in dB gain response |
2 gain ranges |
AD600: 0 dB to 40 dB |
AD602: -10 dB to +30 dB |
Accurate absolute gain: ±0.3 dB |
Low input noise: 1.4 nV/√Hz |
Low distortion: -60 dBc THD at ±1 V output |
High bandwidth: dc to 35 MHz (-3 dB) |
Stable group delay: ±2 ns |
Low power: 125 mW (maximum) per amplifier |
Signal gating function for each amplifier |
Drives high speed ADCs |
MIL-STD-883-compliant and DESC versions available |
pARIABLE GAIN AMP IC | Analog Devices |
GAIN AMPLIFIER, 35MHZ, WSOIC | element14 |
Gain Amplifier, 35Mhz, Wsoic | Newark Electronics |
Where can I find additional details, specifications and documents for a AD600ARZ?
Additional datasheets, footprints and schematics for AD600ARZ are listed on our Part Details page. You can also find images and similar parts to AD600ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD600ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD600ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD600ARZ fall under?
The AD600ARZ is listed under Analog Control Variable Gain Amplifiers (VGAs).
Can I view similar or alternative parts?
You can view similar parts to AD600ARZ when available in the Analog Control Variable Gain Amplifiers (VGAs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD600ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD600ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD600ARZ have stock available?
Authorised distributors including Analog Devices, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for AD600ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD600ARZ often in real-time on the comparison pages.
What if I can't find stock of AD600ARZ?
You can fill out our help required form which you can use to request a quote for AD600ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.