AD598SD/883B LVDT Sensor Amplifiers by Analog Devices

Status: Production
Series: AD598
RoHS: Not Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$133.53

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$189.77
-
Buy Now
Logo for element14
element14
from US$197.16
-
Buy Now
Logo for Analog Devices
Analog Devices
from US$133.53
-
Buy Now
Logo for Farnell
Farnell
from US$184.17
-
Buy Now

Features

Single Chip Solution, Contains Internal Oscillator and Voltage Reference
No Adjustments Required
Insensitive to Transducer Null Voltage
Insensitive to Primary to Secondary Phase Shifts
DC Output Proportional to Position
20 Hz to 20 kHz Frequency Range
Single or Dual Supply Operation
Unipolar or Bipolar Output
Will Operate a Remote LVDT at Up to 300 Feet
Position Output Can Drive Up to 1000 Feet of Cable
Will Also Interface to an RVDT
Outstanding Performance
Linearity: 0.05% of FS max
Output Voltage: ±11 V min
Gain Drift: 50 ppm/°C of FS max
Offset Drift: 50 ppm/°C of FS max

Alternative Descriptions

Signal Conditioner, 0.05%, Wsoic | Newark Electronics
SIGNAL CONDITIONER, 0.05%, WSOIC | element14
LVDT IC | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD598SD/883B?

Additional datasheets, footprints and schematics for AD598SD/883B are listed on our Part Details page. You can also find images and similar parts to AD598SD/883B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD598SD/883B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD598SD/883B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD598SD/883B fall under?

The AD598SD/883B is listed under LVDT Sensor Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD598SD/883B when available in the LVDT Sensor Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD598SD/883B you can contact the distributor directly for product support, shipping queries etc.

Is the AD598SD/883B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AD598SD/883B have stock available?

Authorised distributors including Newark Electronics, element14, Analog Devices and Farnell have stock available or on a lead time for AD598SD/883B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD598SD/883B often in real-time on the comparison pages.

What if I can't find stock of AD598SD/883B?

You can fill out our help required form which you can use to request a quote for AD598SD/883B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay