Status: | Production |
---|---|
Series: | AD598 |
RoHS: | Compliant |
Single Chip Solution, Contains Internal Oscillator and Voltage Reference |
No Adjustments Required |
Insensitive to Transducer Null Voltage |
Insensitive to Primary to Secondary Phase Shifts |
DC Output Proportional to Position |
20 Hz to 20 kHz Frequency Range |
Single or Dual Supply Operation |
Unipolar or Bipolar Output |
Will Operate a Remote LVDT at Up to 300 Feet |
Position Output Can Drive Up to 1000 Feet of Cable |
Will Also Interface to an RVDT |
Outstanding Performance |
Linearity: 0.05% of FS max |
Output Voltage: ±11 V min |
Gain Drift: 50 ppm/°C of FS max |
Offset Drift: 50 ppm/°C of FS max |
AD598JR IC | Analog Devices |
Signal Conditioner, 0.05%, Wsoic | Newark Electronics |
SIGNAL CONDITIONER, 0.05%, WSOIC | Farnell |
Where can I find additional details, specifications and documents for a AD598JRZ?
Additional datasheets, footprints and schematics for AD598JRZ are listed on our Part Details page. You can also find images and similar parts to AD598JRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD598JRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD598JRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD598JRZ fall under?
The AD598JRZ is listed under LVDT Sensor Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD598JRZ when available in the LVDT Sensor Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD598JRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD598JRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD598JRZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD598JRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD598JRZ often in real-time on the comparison pages.
What if I can't find stock of AD598JRZ?
You can fill out our help required form which you can use to request a quote for AD598JRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.