AD597AHZ Analog Temperature Sensors by Analog Devices

Status: Production
Series: AD597
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD596/AD597 is a monolithic temperature setpoint controller which has been optimized for use at elevated temperatures such as those found in oven control

Where to Buy

Prices starting from US$17.49

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$17.49
88
in stock
Buy Now

Features

Operates with Type J (AD596) or Type K (AD597) Thermocouples
Built-In Ice Point Compensation
Temperature Proportional Operation – 10 mV/°C
Low Cost
Temperature Setpoint Operation – ON/OFF
Programmable Switching Hysteresis
High Impedance Differential Input

Alternative Descriptions

THERMOCOUPLE AMP IC | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD597AHZ?

Additional datasheets, footprints and schematics for AD597AHZ are listed on our Part Details page. You can also find images and similar parts to AD597AHZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD597AHZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD597AHZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD597AHZ fall under?

The AD597AHZ is listed under Analog Temperature Sensors.

Can I view similar or alternative parts?

You can view similar parts to AD597AHZ when available in the Analog Temperature Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD597AHZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD597AHZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD597AHZ have stock available?

Authorised distributors including Analog Devices have stock available or on a lead time for AD597AHZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD597AHZ often in real-time on the comparison pages.

What if I can't find stock of AD597AHZ?

You can fill out our help required form which you can use to request a quote for AD597AHZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay