Status: | Production |
---|---|
Series: | AD595 |
RoHS: | Not Compliant |
Prices starting from US$28.71
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$28.71
|
-
|
Buy Now |
Pretrimmed for Type J (AD594) or Type K (AD595) Thermocouples |
Can Be Used with Type T Thermocouple Inputs |
Low Impedance Voltage Output: 10 mV/°C |
Built-In Ice Point Compensation |
Wide Power Supply Range: +5 V to ±15 V |
Low Power: <1 mW typical |
Thermocouple Failure Alarm |
Laser Wafer Trimmed to 1°C Calibration Accuracy |
Setpoint Mode Operation |
Self-Contained Celsius Thermometer Operation |
High Impedance Differential Input |
Side-Brazed DIP or Low Cost Cerdip |
AD595CQ IC | Analog Devices |
Where can I find additional details, specifications and documents for a AD595CQ?
Additional datasheets, footprints and schematics for AD595CQ are listed on our Part Details page. You can also find images and similar parts to AD595CQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD595CQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD595CQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD595CQ fall under?
The AD595CQ is listed under Analog Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to AD595CQ when available in the Analog Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD595CQ you can contact the distributor directly for product support, shipping queries etc.
Is the AD595CQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD595CQ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD595CQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD595CQ often in real-time on the comparison pages.
What if I can't find stock of AD595CQ?
You can fill out our help required form which you can use to request a quote for AD595CQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.