Status: | Production |
---|---|
Series: | AD594 |
RoHS: | Compliant |
Prices starting from US$119.98
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$119.98
|
719
in stock
|
Buy Now |
Pretrimmed for Type J (AD594) or Type K (AD595) Thermocouples |
Can Be Used with Type T Thermocouple Inputs |
Low Impedance Voltage Output: 10 mV/°C |
Built-In Ice Point Compensation |
Wide Power Supply Range: +5 V to ±15 V |
Low Power: <1 mW typical |
Thermocouple Failure Alarm |
Laser Wafer Trimmed to 1°C Calibration Accuracy |
Setpoint Mode Operation |
Self-Contained Celsius Thermometer Operation |
High Impedance Differential Input |
Side-Brazed DIP or Low Cost Cerdip |
THERMOCOUPLER AMPLIFIER | Analog Devices |
Where can I find additional details, specifications and documents for a AD594CDZ?
Additional datasheets, footprints and schematics for AD594CDZ are listed on our Part Details page. You can also find images and similar parts to AD594CDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD594CDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD594CDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD594CDZ fall under?
The AD594CDZ is listed under Analog Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to AD594CDZ when available in the Analog Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD594CDZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD594CDZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD594CDZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD594CDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD594CDZ often in real-time on the comparison pages.
What if I can't find stock of AD594CDZ?
You can fill out our help required form which you can use to request a quote for AD594CDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.