Status: | Production |
---|---|
Series: | AD5934 |
RoHS: | Compliant |
Programmable output peak-to-peak excitation voltage to a maximum frequency of 100 kHz |
Programmable frequency sweep capability with serial I2C interface |
Frequency resolution of 27 bits (<0.1 Hz) |
Impedance measurement range from 1 kΩ to 10 MΩ |
Capable of measuring 100 Ω to 1 kΩ with additional circuitry |
Phase measurement capability |
System accuracy of 0.5% |
2.7 V to 5.5 V power supply operation |
Temperature range: −40°C to +125°C |
16-lead SSOP package |
IMPEDANCE CONVERTER, 12BIT, 200KHZ, SSOP | Farnell |
Impedance Converter, 12Bit, 200Khz, Ssop | Newark Electronics |
12bit 250ksps, Impedance Conve | Analog Devices |
1x 12-bit Impedance converter | Micros |
Where can I find additional details, specifications and documents for a AD5934YRSZ?
Additional datasheets, footprints and schematics for AD5934YRSZ are listed on our Part Details page. You can also find images and similar parts to AD5934YRSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5934YRSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5934YRSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5934YRSZ fall under?
The AD5934YRSZ is listed under Direct Digital Synthesis (DDS).
Can I view similar or alternative parts?
You can view similar parts to AD5934YRSZ when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5934YRSZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5934YRSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5934YRSZ have stock available?
Authorised distributors including Chip One Stop, Farnell, Newark Electronics, element14 and Analog Devices have stock available or on a lead time for AD5934YRSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5934YRSZ often in real-time on the comparison pages.
What if I can't find stock of AD5934YRSZ?
You can fill out our help required form which you can use to request a quote for AD5934YRSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.