AD590KF Analog Temperature Sensors by Analog Devices

Status: Production
Series: AD590
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD590 is a 2-terminal integrated circuit temperature trans-ducer that produces an output current proportional to absolute temperature. For supply voltages between 4 V and 30 V, the device acts as a high impedance, constant current regulator passing 1 μA/K. Laser trimming of the chip’s thin-film resistors is used to calibrate the device to 298.2 μA output at 298.2 K (25°C).The AD590 should be used in any temperature-sensing application below 150°C in which conventional electrical temperature sensors are currently employed. The inherent low cost of a monolithic integrated circuit combined with the elimination of support circuitry makes the AD590 an attractive alternative for many temperature measurement situations. Linearization circuitry, precision voltage amplifiers, resistance measuring circuitry, and cold junction compensation are not needed in applying the AD590.In addition to temperature measurement,

Where to Buy

Prices starting from US$28.71

Distributor Stock
Logo for Farnell
Farnell
from US$27.56
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$38.30
88
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$28.71
17
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$83.13
5
in stock
Buy Now
Logo for element14
element14
from US$79.59
5
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$37.55
-
Buy Now

Features

Linear current output: 1 µA/K
Wide temperature range: -55°C to +150°C
Probe compatible ceramic sensor package
2-terminal device: voltage in/current out
Laser trimmed to ±0.5°C calibration accuracy (AD590M)
Excellent linearity: ±0.3°C over full range (AD590M)
Wide power supply range: 4 V to 30 V
Sensor isolation from case
Available in 2-lead FLATPACK, 4-lead LFCSP, 3-pin TO-52, 8-lead SOIC, and die form

Alternative Descriptions

TEMPERATURE TRANSDUCER IC | Analog Devices
TEMPERATURE SENSORS | Richardson RFPD


AD590KF Fans, Heat Sinks & HVAC by OMEGA Engineering

AD590KF

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Temp Transducer, 150Deg C, Flatpack-2 | Newark Electronics
TEMP TRANSDUCER, 150DEG C, FLATPACK-2 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD590KF?

Additional datasheets, footprints and schematics for AD590KF are listed on our Part Details page. You can also find images and similar parts to AD590KF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD590KF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD590KF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD590KF fall under?

The AD590KF is listed under Analog Temperature Sensors.

Can I view similar or alternative parts?

You can view similar parts to AD590KF when available in the Analog Temperature Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD590KF you can contact the distributor directly for product support, shipping queries etc.

Is the AD590KF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD590KF have stock available?

Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD590KF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD590KF often in real-time on the comparison pages.

What if I can't find stock of AD590KF?

You can fill out our help required form which you can use to request a quote for AD590KF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay